Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
BNC, Mini Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
Mini-BNC Straight Crimp Plug for RG-316 RG-188 RG-174 75 Ohm
Mini-BNC Straight Cable Plug 75 Ohm
Mini-BNC Straight Crimp Plug RG-174 RG-188 RG-316 Times LMR-100A 75 Ohm / Individual Bag
RF Connectors / Coaxial Connectors Mini-BNC Straight Crimp Plug
| Amphenol RF | DigiKey | Richardson RFPD | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 031-70335 | ARF2142-ND | 031-70335 | 031-70335 | 48AC2302 | 031-70335 |
| Product Name | Mini BNC RF Connector | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | BNC Connector | Mini-Bnc Straight Crimp Plug Rg-174 Rg-188 Rg-316 Times Lmr-100A 75 Ohm / Individual Bag Amphenol Rf | RF Connectors / Coaxial Connectors |
| Gender | Male / Plug | Male / Plug | Male / Plug | |||
| Geometry | Straight | Straight | Straight | Straight | ||
| Connector Type | BNC | |||||
| Mounting | Free Hanging (In-Line) | Cable |