Amphenol Corporation Mini BNC RF Connector 031-70333

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini BNC RF Connector - 031-70333 - Amphenol RF
Danbury, CT, USA
Mini BNC RF Connector
031-70333
Mini BNC RF Connector 031-70333
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site
RF Coaxial Cable Mount Connector - 031-70333 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-70333
RF Coaxial Cable Mount Connector 031-70333
Mini-BNC Right Angle Crimp Plug for 735A Cable 75 Ohm

Mini-BNC Right Angle Crimp Plug for 735A Cable 75 Ohm

Supplier's Site
BNC Connector - 031-70333 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
031-70333
BNC Connector 031-70333
Mini-BNC Right Angle Cable Plug 75 Ohm

Mini-BNC Right Angle Cable Plug 75 Ohm

Buy Now
Coaxial Connector (RF) Assemblies - ARF2113-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2113-ND
Coaxial Connector (RF) Assemblies ARF2113-ND
BNC, Mini Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Solder

BNC, Mini Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 031-70333 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-70333
RF Connectors / Coaxial Connectors 031-70333
RF Connectors / Coaxial Connectors MINI (M) R/A 735A

RF Connectors / Coaxial Connectors MINI (M) R/A 735A

Buy Now Datasheet
Rf/coaxial Mini Bnc Plug R/a 75 Ohm Crimp; Connector Type Amphenol Rf - 88K0308 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Mini Bnc Plug R/a 75 Ohm Crimp; Connector Type Amphenol Rf
88K0308
Rf/coaxial Mini Bnc Plug R/a 75 Ohm Crimp; Connector Type Amphenol Rf 88K0308
RF/COAXIAL MINI BNC PLUG R/A 75 OHM CRIMP; Connector Type:Mini BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:AT&T 735A; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes

RF/COAXIAL MINI BNC PLUG R/A 75 OHM CRIMP; Connector Type:Mini BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:AT&T 735A; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol RF Richardson RFPD Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 031-70333 031-70333 031-70333 ARF2113-ND 031-70333 88K0308
Product Name Mini BNC RF Connector RF Coaxial Cable Mount Connector BNC Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf/coaxial Mini Bnc Plug R/a 75 Ohm Crimp; Connector Type Amphenol Rf
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Right Angle Right Angle Right Angle Right Angle Right Angle; Right Angle Plug
Termination Crimp Crimp
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1123384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type F; Type N; UHF
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
BNC (M) St. Connector for RG11 Cable - ET-BMS-19 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details
RF Connectors - 1053251-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers
Cable Connectors - NCN-MG-T50-4 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details