Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Mini-BNC Straight Cable Jack 75 Ohm Bulk
BNC, Mini Connector Jack, Female Socket 75Ohm Panel Mount Solder
Mini-BNC Straight Crimp Jack for RG-179 RG-187 Bulkhead 75 Ohm
Mini-BNC Straight Crimp Jack RG-179 Belden 179DT Bulkhead Rear Mount 75 Ohm / Individual Bag
RF Connectors / Coaxial Connectors Mini-BNC SRT Cmp Jck RG-179 RG-187 BH 75o
| Amphenol RF | Powell Electronics, Inc. | DigiKey | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 031-70332 | 031-70332 | ARF2143-ND | 031-70332 | 48AC2301 | 031-70332 |
| Product Name | Mini BNC RF Connector | BNC Connector | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | Mini-Bnc Straight Crimp Jack Rg-179 Belden 179Dt Bulkhead Rear Mount 75 Ohm / Individual Bag Amphenol Rf | RF Connectors / Coaxial Connectors |
| Gender | Female / Jack | Female / Jack | Female / Jack | |||
| Geometry | Straight | Straight | Straight | Straight | ||
| Mounting | Bulkhead | Panel Mount | ||||
| Connector Type | BNC |