Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Mini-BNC Straight Crimp Jack for RG-316 RG-188 75 Ohm
Mini-BNC Straight Cable Jack 75 Ohm
BNC, Mini Connector Jack, Female Socket 75Ohm Free Hanging (In-Line) Solder
Mini-BNC Straight Crimp Jack RG-174 RG-188 RG-316 Times LMR-100A 75 Ohm / Individual Bag
RF Connectors / Coaxial Connectors MINI BNC (F) CR RG-316/U,174/U
| Amphenol RF | Richardson RFPD | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 031-70331 | 031-70331 | 031-70331 | ARF2122-ND | 48AC2300 | 031-70331 |
| Product Name | Mini BNC RF Connector | RF Coaxial Cable Mount Connector | BNC Connector | Coaxial Connector (RF) Assemblies | Mini-Bnc Straight Crimp Jack Rg-174 Rg-188 Rg-316 Times Lmr-100A 75 Ohm / Individual Bag Amphenol Rf | RF Connectors / Coaxial Connectors |
| Gender | Female / Jack | Female / Jack | Female / Jack | |||
| Geometry | Straight | Straight | Straight | Straight | ||
| Termination | Crimp | |||||
| Connector Type | BNC |