Amphenol Corporation Mini BNC RF Connector 031-70261

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini BNC RF Connector - 031-70261 - Amphenol RF
Danbury, CT, USA
Mini BNC RF Connector
031-70261
Mini BNC RF Connector 031-70261
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
BNC Connector - 031-70261 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
031-70261
BNC Connector 031-70261
Mini-BNC Straight Cable Plug 75 Ohm

Mini-BNC Straight Cable Plug 75 Ohm

Buy Now
Swedesboro, NJ, United States
Connectors
031-70261
Connectors 031-70261
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
031-70261
RF & Microwave 031-70261
RF

RF

Buy Now
RF Coaxial Cable Mount Connector - 031-70261 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-70261
RF Coaxial Cable Mount Connector 031-70261
Mini-BNC Straight Crimp Plug for RG-179 RG-187A 75 Ohm

Mini-BNC Straight Crimp Plug for RG-179 RG-187A 75 Ohm

Supplier's Site
Coaxial Connectors - 2530060 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2530060
Coaxial Connectors 2530060
RF Connector Mini-BNC Straight Crimp Plu

RF Connector Mini-BNC Straight Crimp Plu

Supplier's Site
RF Connectors / Coaxial Connectors - 031-70261 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-70261
RF Connectors / Coaxial Connectors 031-70261
RF Connectors / Coaxial Connectors MINI BNC CRIMP PLUG 75ohm 179 9221

RF Connectors / Coaxial Connectors MINI BNC CRIMP PLUG 75ohm 179 9221

Buy Now Datasheet
Rf/coaxial Mini Bnc Plug Str 75 Ohm Crimp; Connector Type Amphenol Rf - 09J5740 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Mini Bnc Plug Str 75 Ohm Crimp; Connector Type Amphenol Rf
09J5740
Rf/coaxial Mini Bnc Plug Str 75 Ohm Crimp; Connector Type Amphenol Rf 09J5740
RF/COAXIAL MINI BNC PLUG STR 75 OHM CRIMP; Connector Type:Mini BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG179, RG187, Belden 9221; Contact Material:Brass RoHS Compliant: Yes

RF/COAXIAL MINI BNC PLUG STR 75 OHM CRIMP; Connector Type:Mini BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG179, RG187, Belden 9221; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol RF Powell Electronics, Inc. Richardson RFPD RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 031-70261 031-70261 031-70261 2530060 031-70261 09J5740
Product Name Mini BNC RF Connector BNC Connector RF Coaxial Cable Mount Connector Coaxial Connectors RF Connectors / Coaxial Connectors Rf/coaxial Mini Bnc Plug Str 75 Ohm Crimp; Connector Type Amphenol Rf
Gender Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight Straight Straight; Straight Plug
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data