Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Mini-BNC Straight Cable Plug 75 Ohm
Mini-BNC Straight Crimp Plug for 734A Cable 75 Ohm
BNC, Mini Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
RF/COAXIAL MINI BNC JACK STR 75 OHM CRIMP; Connector Type:Mini BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:AT&T 734, 734A, Belden 1505A; Contact Material:Brass RoHS Compliant: Yes
RF Connectors / Coaxial Connectors MINI BNC CRIMP PLUG 75ohm 734 1505A
| Amphenol RF | Powell Electronics, Inc. | Richardson RFPD | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 031-70259 | 031-70259 | 031-70259 | ARF2027-ND | 09J5738 | 031-70259 |
| Product Name | Mini BNC RF Connector | BNC Connector | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | Rf/coaxial Mini Bnc Jack Str 75 Ohm Crimp; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | ||
| Geometry | Straight | Straight | Straight; Straight Plug | Straight | ||
| Termination | Crimp | Crimp | ||||
| Connector Type | BNC | BNC |