Amphenol Corporation SlimLine BNC Crimp Plug for 1694A Cable 031-70257

Description
SlimLine BNC Crimp Plug for 1694A Cable Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
SlimLine BNC Crimp Plug for 1694A Cable Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SlimLine BNC Crimp Plug for 1694A Cable - 031-70257 - Amphenol RF
Danbury, CT, USA
SlimLine BNC Crimp Plug for 1694A Cable
031-70257
SlimLine BNC Crimp Plug for 1694A Cable 031-70257
SlimLine BNC Crimp Plug for 1694A Cable Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

SlimLine BNC Crimp Plug for 1694A Cable
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
BNC Connector - 031-70257 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
031-70257
BNC Connector 031-70257
Mini-BNC Straight Cable Plug 75 Ohm

Mini-BNC Straight Cable Plug 75 Ohm

Buy Now
Coaxial Connector (RF) Assemblies - ARF2042-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2042-ND
Coaxial Connector (RF) Assemblies ARF2042-ND
BNC, Mini Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

BNC, Mini Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 031-70257 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-70257
RF Coaxial Cable Mount Connector 031-70257
Mini-BNC Straight Crimp Plug for 1694A Cable 75 Ohm

Mini-BNC Straight Crimp Plug for 1694A Cable 75 Ohm

Supplier's Site
RF Connectors / Coaxial Connectors - 031-70257 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-70257
RF Connectors / Coaxial Connectors 031-70257
RF Connectors / Coaxial Connectors MINI BNC CRIMP PLUG 75ohm RG6 1694A

RF Connectors / Coaxial Connectors MINI BNC CRIMP PLUG 75ohm RG6 1694A

Buy Now Datasheet
Rf/coaxial, Bnc Plug, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf - 09J5737 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Plug, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf
09J5737
Rf/coaxial, Bnc Plug, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf 09J5737
RF/COAXIAL, BNC PLUG, STRAIGHT, 75 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG6, Belden 9248, 1694A; Contact Material:Brass RoHS Compliant: Yes

RF/COAXIAL, BNC PLUG, STRAIGHT, 75 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG6, Belden 9248, 1694A; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol RF Powell Electronics, Inc. DigiKey Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 031-70257 031-70257 ARF2042-ND 031-70257 031-70257 09J5737
Product Name SlimLine BNC Crimp Plug for 1694A Cable BNC Connector Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors Rf/coaxial, Bnc Plug, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight Straight; Straight Plug
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data