Amphenol Corporation Mini BNC RF Connector 031-70255

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini BNC RF Connector - 031-70255 - Amphenol RF
Danbury, CT, USA
Mini BNC RF Connector
031-70255
Mini BNC RF Connector 031-70255
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
RF Coaxial Board Mount Connector - 031-70255 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
031-70255
RF Coaxial Board Mount Connector 031-70255
Mini-BNC Right Angle PCB Jack 75 Ohm

Mini-BNC Right Angle PCB Jack 75 Ohm

Supplier's Site
BNC Connector - 031-70255 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
031-70255
BNC Connector 031-70255
Mini-BNC Right Angle Jack PCB 75 Ohm

Mini-BNC Right Angle Jack PCB 75 Ohm

Buy Now
Swedesboro, NJ, United States
Connectors
031-70255
Connectors 031-70255
RF Connector

RF Connector

Buy Now
RF Connectors / Coaxial Connectors - 031-70255 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-70255
RF Connectors / Coaxial Connectors 031-70255
RF Connectors / Coaxial Connectors MINI BNC R/A PC JACK 75ohm Ni PLATED

RF Connectors / Coaxial Connectors MINI BNC R/A PC JACK 75ohm Ni PLATED

Buy Now Datasheet
Rf/coaxial Mini Bnc Jack R/a 75 Ohm Crimp; Connector Type Amphenol Rf - 09J5736 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Mini Bnc Jack R/a 75 Ohm Crimp; Connector Type Amphenol Rf
09J5736
Rf/coaxial Mini Bnc Jack R/a 75 Ohm Crimp; Connector Type Amphenol Rf 09J5736
RF/COAXIAL MINI BNC JACK R/A 75 OHM CRIMP; Connector Type:Mini BNC Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

RF/COAXIAL MINI BNC JACK R/A 75 OHM CRIMP; Connector Type:Mini BNC Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol RF Richardson RFPD Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 031-70255 031-70255 031-70255 031-70255 09J5736
Product Name Mini BNC RF Connector RF Coaxial Board Mount Connector BNC Connector RF Connectors / Coaxial Connectors Rf/coaxial Mini Bnc Jack R/a 75 Ohm Crimp; Connector Type Amphenol Rf
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Right Angle Right Angle Right Angle Right Angle; Right Angle Jack
Voltage Rating 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

MMCX (F) Straight PCB Mount Connector - ET-MMFS-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type MMCX
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCP-FRB-086-1 - kTB Solutions
Specs
Connector Type SMP
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Coax Connectors - 1-1337430-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
5 suppliers