Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
BNC, Mini Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
Mini-BNC Straight Crimp Plug for CBL-3340 Cable 75 Ohm
RF/COAXIAL MINI BNC PLUG STR 75 OHM CRIMP; Connector Type:Mini BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG179, RG179B, RG187A, Belden 9221; Frequency Max:4GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors MINI BNC CRIMP PLUG CBL-3340
| Amphenol RF | DigiKey | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 031-70253 | ARF2148-ND | 031-70253 | 09J5735 | 031-70253 |
| Product Name | Mini BNC RF Connector | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | Rf/coaxial Mini Bnc Plug Str 75 Ohm Crimp; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | |
| Geometry | Straight | Straight | Straight; Straight Plug | Straight | |
| Connector Type | BNC | BNC | |||
| Mounting | Free Hanging (In-Line) |