Amphenol Corporation Mini BNC RF Connector 031-70250

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini BNC RF Connector - 031-70250 - Amphenol RF
Danbury, CT, USA
Mini BNC RF Connector
031-70250
Mini BNC RF Connector 031-70250
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
RF Coaxial Board Mount Connector - 031-70250 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
031-70250
RF Coaxial Board Mount Connector 031-70250
Mini-BNC Straight PCB Jack 75 Ohm

Mini-BNC Straight PCB Jack 75 Ohm

Supplier's Site
BNC Connector - 031-70250 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
031-70250
BNC Connector 031-70250
Mini-BNC Straight Jack PCB 75 Ohm

Mini-BNC Straight Jack PCB 75 Ohm

Buy Now
Swedesboro, NJ, United States
Connectors
031-70250
Connectors 031-70250
RF Connector

RF Connector

Buy Now
Rf/coaxial, Mini Bnc Coaxial, 75 Ohm Sldr; Connector Type Amphenol Rf - 09J5732 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Mini Bnc Coaxial, 75 Ohm Sldr; Connector Type Amphenol Rf
09J5732
Rf/coaxial, Mini Bnc Coaxial, 75 Ohm Sldr; Connector Type Amphenol Rf 09J5732
RF/COAXIAL, MINI BNC COAXIAL, 75 OHM SLDR; Connector Type:Mini BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:4GHzRoHS Compliant: Yes

RF/COAXIAL, MINI BNC COAXIAL, 75 OHM SLDR; Connector Type:Mini BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:4GHzRoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 031-70250 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-70250
RF Connectors / Coaxial Connectors 031-70250
RF Connectors / Coaxial Connectors MINI BNC PCB JACK 75ohm GOLD PLATED

RF Connectors / Coaxial Connectors MINI BNC PCB JACK 75ohm GOLD PLATED

Buy Now Datasheet

Technical Specifications

  Amphenol RF Richardson RFPD Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 031-70250 031-70250 031-70250 09J5732 031-70250
Product Name Mini BNC RF Connector RF Coaxial Board Mount Connector BNC Connector Rf/coaxial, Mini Bnc Coaxial, 75 Ohm Sldr; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight; Straight Jack Straight
Connector Type BNC
Unlock Full Specs
to access all available technical data