Amphenol RF BNC RF Connector 031-70240

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC RF Connector - 031-70240 - Amphenol RF
Danbury, CT, USA
BNC RF Connector
031-70240
BNC RF Connector 031-70240
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
RF Coaxial Cable Mount Connector - 031-70240 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-70240
RF Coaxial Cable Mount Connector 031-70240
BNC Right Angle Crimp Plug for 735A Cable 75 Ohm

BNC Right Angle Crimp Plug for 735A Cable 75 Ohm

Supplier's Site
Connectors, Interconnects - Coaxial Connectors (RF) - 1038246-031-70240 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF)
1038246-031-70240
Connectors, Interconnects - Coaxial Connectors (RF) 1038246-031-70240
Win Source Part Number: 1038246-031-70240 Category: Connectors, Interconnects>Coaxia l Connectors (RF) Connector Type: Plug, Male Pin Fastening Type: Bayonet Lock Package: Bulk Contact Termination: Crimp Connector Style: BNC Voltage Rating: 500 V Frequency - Max: 4 GHz Housing Color: Silver Number of Ports: 1 Standard Package: 25 Impedance: 75Ohm Body Material: Brass Insertion Loss: 0.2dB Shield Termination: Crimp Cable Group: AT&T 735, 735A, Belden 735A1 Body Finish: Nickel Center Contact Material: Brass; Phosphor Bronze Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Mating Cycles: 500 Includes: 3 pcs - 1 Connector, 1 Contact, 1 Ferrule Mounting Type: Free Hanging (In-Line), Right Angle Temperature Range - Operating: -65°C ~ 165°C Alternative Parts (Cross-Reference): 142292; 031-70008; 034-1026; 112950; 034-1046; 031-71010-RFX; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4010 Mfr: Amphenol RF Other Names: 31-70240 Base Product Number: 031-70

Win Source Part Number: 1038246-031-70240
Category: Connectors, Interconnects>Coaxial Connectors (RF)
Connector Type: Plug, Male Pin
Fastening Type: Bayonet Lock
Package: Bulk
Contact Termination: Crimp
Connector Style: BNC
Voltage Rating: 500 V
Frequency - Max: 4 GHz
Housing Color: Silver
Number of Ports: 1
Standard Package: 25
Impedance: 75Ohm
Body Material: Brass
Insertion Loss: 0.2dB
Shield Termination: Crimp
Cable Group: AT&T 735, 735A, Belden 735A1
Body Finish: Nickel
Center Contact Material: Brass; Phosphor Bronze
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethylene (PTFE)
Mating Cycles: 500
Includes: 3 pcs - 1 Connector, 1 Contact, 1 Ferrule
Mounting Type: Free Hanging (In-Line), Right Angle
Temperature Range - Operating: -65°C ~ 165°C
Alternative Parts (Cross-Reference): 142292; 031-70008; 034-1026; 112950; 034-1046; 031-71010-RFX;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4010
Mfr: Amphenol RF
Other Names: 31-70240
Base Product Number: 031-70

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 031-70240-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
031-70240-ND
Coaxial Connector (RF) Assemblies 031-70240-ND
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Crimp

BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Crimp

Buy Now Datasheet
Singapore, Singapore
75 OHM Electronic Connector
437-031-70240
75 OHM Electronic Connector 437-031-70240
CONN BNC PLUG R/A 75 OHM CRIMP Product overview: 031-70240 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 75 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-031-70240 can be used for catalog matching and distributor lookup.

CONN BNC PLUG R/A 75 OHM CRIMP Product overview: 031-70240 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 75 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-031-70240 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 031-70240 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-70240
RF Connectors / Coaxial Connectors 031-70240
RF Connectors / Coaxial Connectors R/A 75ohm PLG ATT735 735A B735A1

RF Connectors / Coaxial Connectors R/A 75ohm PLG ATT735 735A B735A1

Buy Now

Technical Specifications

  Amphenol RF Richardson RFPD Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 031-70240 031-70240 1038246-031-70240 031-70240-ND 437-031-70240 031-70240
Product Name BNC RF Connector RF Coaxial Cable Mount Connector Connectors, Interconnects - Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies 75 OHM Electronic Connector RF Connectors / Coaxial Connectors
Connector Type BNC BNC
Gender Male / Plug Male / Plug Male / Plug
Geometry Right Angle Right Angle Right Angle Right Angle
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data