Amphenol RF BNC RF Connector 031-70238

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC RF Connector - 031-70238 - Amphenol RF
Danbury, CT, USA
BNC RF Connector
031-70238
BNC RF Connector 031-70238
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
RF Coaxial Cable Mount Connector - 031-70238 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-70238
RF Coaxial Cable Mount Connector 031-70238
BNC Straight Crimp Plug for 735A Cable 50 Ohm

BNC Straight Crimp Plug for 735A Cable 50 Ohm

Supplier's Site
Coaxial Connector (RF) Assemblies - ARF1846-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF1846-ND
Coaxial Connector (RF) Assemblies ARF1846-ND
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors
031-70238
Connectors 031-70238
RF Connector

RF Connector

Buy Now
RF Connectors / Coaxial Connectors - 031-70238 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-70238
RF Connectors / Coaxial Connectors 031-70238
RF Connectors / Coaxial Connectors BNC 75ohm Belden

RF Connectors / Coaxial Connectors BNC 75ohm Belden

Buy Now

Technical Specifications

  Amphenol RF Richardson RFPD DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 031-70238 031-70238 ARF1846-ND 031-70238 031-70238
Product Name BNC RF Connector RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies Connectors RF Connectors / Coaxial Connectors
Connector Type BNC BNC
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 554259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type QMA; Type N
Geometry Straight
View Details
TNC Male To SMA Female RF Adapter - ET-TMS-SFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA; TNC
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
ARINC Size 16 Socket Connectors - 190730 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 350 volts
Frequency 0.400 GHz
View Details
RF Connectors - 1-1337428-0 - TE Connectivity
Specs
Gender Male / Plug
Frequency 2.000 GHz
View Details
6 suppliers