Amphenol RF BNC RF Connector 031-70234

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC RF Connector - 031-70234 - Amphenol RF
Danbury, CT, USA
BNC RF Connector
031-70234
BNC RF Connector 031-70234
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connectors
031-70234
Connectors 031-70234
RF Connector

RF Connector

Buy Now
RF Coaxial Cable Mount Connector - 031-70234 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-70234
RF Coaxial Cable Mount Connector 031-70234
BNC Straight Crimp Plug for Belden 1694A Cable 75 Ohm

BNC Straight Crimp Plug for Belden 1694A Cable 75 Ohm

Supplier's Site
Coaxial Connector (RF) Assemblies - 031-70234-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
031-70234-ND
Coaxial Connector (RF) Assemblies 031-70234-ND
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 031-70234 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-70234
RF Connectors / Coaxial Connectors 031-70234
RF Connectors / Coaxial Connectors BNC CRIMP LUG 75 OHM

RF Connectors / Coaxial Connectors BNC CRIMP LUG 75 OHM

Buy Now

Technical Specifications

  Amphenol RF Powell Electronics, Inc. Richardson RFPD DigiKey VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 031-70234 031-70234 031-70234 031-70234-ND 031-70234
Product Name BNC RF Connector Connectors RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Connector Type BNC BNC
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 5462655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type F; Type N; UHF
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCN-MRG-Z600-1 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details