RP-TNC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder
RF COAX CONN, TNC RP, PLUG, 50 OHM; Connector Type:TNC RP Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-240; Contact Material:Beryllium Copper; Frequency Max:6GHz
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 115-031-7020-ND | 32AK6656 |
| Product Name | Coaxial Connector (RF) Assemblies | Rf Coax Conn, Tnc Rp, Plug, 50 Ohm; Connector Type Amphenol Rf |
| Connector Type | TNC | TNC |