Amphenol RF Coaxial Connector (RF) Assemblies 031-7011

Description
RP-TNC STRAIGHT CRIMP JACK RG-17
Request a Quote Datasheet
Description
RP-TNC STRAIGHT CRIMP JACK RG-17
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 115-031-7011-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
115-031-7011-ND
Coaxial Connector (RF) Assemblies 115-031-7011-ND
RP-TNC STRAIGHT CRIMP JACK RG-17

RP-TNC STRAIGHT CRIMP JACK RG-17

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 115-031-7011-ND
Product Name Coaxial Connector (RF) Assemblies
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-FG-A360-3 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
RF Connectors - 1059570-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers
Coaxial Adapters - 1565700 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight; Straight
View Details