RF Adapters - In Series ADAPTER BULKHEAD
BULKHEAD ADAPTER, BNC JACK-BNC JACK; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:75ohm; Product Range:- RoHS Compliant: Yes
| Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 031-70020 | 031-70020 | 89F2870 |
| Product Name | adapters | RF Adapters - In Series | Bulkhead Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Amphenol Rf |
| Gender | Female / Jack | Female / Jack |