RF Adapters - In Series JACK/JACK ADAPT
RF/COAXIAL ADAPTER, BNC JACK-BNC JACK; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:75ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
| Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 031-70019 | 031-70019 | 89F2869 |
| Product Name | adapters | RF Adapters - In Series | Rf/coaxial Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Amphenol Rf |
| Gender | Female / Jack | Female / Jack |