Amphenol Corporation BNC 75ohm RG179,187 Bulkhead Jack 031-70016

Description
BNC 75ohm RG179,187 Bulkhead Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
BNC 75ohm RG179,187 Bulkhead Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC 75ohm RG179,187 Bulkhead Jack - 031-70016 - Amphenol RF
Danbury, CT, USA
BNC 75ohm RG179,187 Bulkhead Jack
031-70016
BNC 75ohm RG179,187 Bulkhead Jack 031-70016
BNC 75ohm RG179,187 Bulkhead Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

BNC 75ohm RG179,187 Bulkhead Jack
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
RF Coaxial Cable Mount Connector - 031-70016 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-70016
RF Coaxial Cable Mount Connector 031-70016
BNC Straight Crimp Jack for RG-179 Bulkhead 75 Ohm

BNC Straight Crimp Jack for RG-179 Bulkhead 75 Ohm

Supplier's Site
Coaxial Connector (RF) Assemblies - ARF1863-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF1863-ND
Coaxial Connector (RF) Assemblies ARF1863-ND
BNC Connector Jack, Female Socket 75Ohm Panel Mount Crimp or Solder

BNC Connector Jack, Female Socket 75Ohm Panel Mount Crimp or Solder

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors
031-70016
Connectors 031-70016
RF Connector

RF Connector

Buy Now
Rf/coaxial, Bnc Bulkhead Jack Str 75 Ohm Crimp; Connector Type Amphenol Rf - 89F2866 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Bulkhead Jack Str 75 Ohm Crimp; Connector Type Amphenol Rf
89F2866
Rf/coaxial, Bnc Bulkhead Jack Str 75 Ohm Crimp; Connector Type Amphenol Rf 89F2866
RF/COAXIAL, BNC BULKHEAD JACK STR 75 OHM CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG179, RG187, Belden 9221; Frequency Max:4GHz RoHS Compliant: Yes

RF/COAXIAL, BNC BULKHEAD JACK STR 75 OHM CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG179, RG187, Belden 9221; Frequency Max:4GHz RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 031-70016 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-70016
RF Connectors / Coaxial Connectors 031-70016
RF Connectors / Coaxial Connectors BNC75 ST JCK BLKHD CBL CRIMP

RF Connectors / Coaxial Connectors BNC75 ST JCK BLKHD CBL CRIMP

Buy Now

Technical Specifications

  Amphenol RF Richardson RFPD DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 031-70016 031-70016 ARF1863-ND 031-70016 89F2866 031-70016
Product Name BNC 75ohm RG179,187 Bulkhead Jack RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies Connectors Rf/coaxial, Bnc Bulkhead Jack Str 75 Ohm Crimp; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type BNC BNC BNC
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight; Straight Bulkhead Jack Straight
Mounting Bulkhead Panel Mount Bulkhead - Rear Mount
Unlock Full Specs
to access all available technical data