Amphenol RF RF Coaxial Cable Mount Connector 031-70016-1000

Description
BNC Straight Crimp Jack for AT&T KS19224-L2 Cable Bulkhead 75 Ohm
Request a Quote
Description
BNC Straight Crimp Jack for AT&T KS19224-L2 Cable Bulkhead 75 Ohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 031-70016-1000 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-70016-1000
RF Coaxial Cable Mount Connector 031-70016-1000
BNC Straight Crimp Jack for AT&T KS19224-L2 Cable Bulkhead 75 Ohm

BNC Straight Crimp Jack for AT&T KS19224-L2 Cable Bulkhead 75 Ohm

Supplier's Site
RF Connectors / Coaxial Connectors - 031-70016-1000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-70016-1000
RF Connectors / Coaxial Connectors 031-70016-1000
RF Connectors / Coaxial Connectors BNC PLUG ASSY

RF Connectors / Coaxial Connectors BNC PLUG ASSY

Buy Now

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors
Product Number 031-70016-1000 031-70016-1000
Product Name RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack
Geometry Straight Straight
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1367725 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
SMA Female 4 Hole Panel Mount Connector with 5mm Teflon - ET-SFS-4H-T5M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
RF Connectors - 1050735-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
4 suppliers
Cable Connectors - NCN-MCB-R600-2 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details