Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
BNC 75 Ohm CRIMP PLUG
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
BNC Straight Crimp Plug for Miniature Coax 75 Ohm
RF Connectors / Coaxial Connectors 75 OHM BNC T1 PLUG
RF/COAXIAL, BNC PLUG, STRAIGHT, 75 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG179, RG187; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes
| Amphenol RF | Heilind Electronics, Inc. | DigiKey | Richardson RFPD | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 031-70013 | 031-70013 | ARF1736-ND | 031-70013 | 031-70013 | 031-70013 | 89F2863 |
| Product Name | BNC RF Connector | Connectors RF - Miniature (BNC,TNC,SC) | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | Connectors | RF Connectors / Coaxial Connectors | Rf/coaxial, Bnc Plug, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf |
| Connector Type | BNC | BNC | BNC | ||||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | Male / Plug | ||
| Geometry | Straight | Straight | Straight | Straight; Straight Plug | |||
| Mounting | Free Hanging (In-Line) |