Amphenol RF BNC 75ohm RG59, Belden 8241, 8263 Jack 031-70009

Description
BNC 75ohm RG59, Belden 8241, 8263 Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
BNC 75ohm RG59, Belden 8241, 8263 Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC 75ohm RG59, Belden 8241, 8263 Jack - 031-70009 - Amphenol RF
Danbury, CT, USA
BNC 75ohm RG59, Belden 8241, 8263 Jack
031-70009
BNC 75ohm RG59, Belden 8241, 8263 Jack 031-70009
BNC 75ohm RG59, Belden 8241, 8263 Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

BNC 75ohm RG59, Belden 8241, 8263 Jack
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
RF Coaxial Cable Mount Connector - 031-70009 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-70009
RF Coaxial Cable Mount Connector 031-70009
BNC Straight Crimp Jack for RG-59 75 Ohm

BNC Straight Crimp Jack for RG-59 75 Ohm

Supplier's Site
Swedesboro, NJ, United States
Connectors
031-70009
Connectors 031-70009
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
BNC Connector
031-70009
BNC Connector 031-70009
RF Connector BNC Straight Crimp Jack RG

RF Connector BNC Straight Crimp Jack RG

Buy Now
Coaxial Connector (RF) Assemblies - ARF3471-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF3471-ND
Coaxial Connector (RF) Assemblies ARF3471-ND
BNC Connector Jack, Female Socket 75Ohm Free Hanging (In-Line) Crimp

BNC Connector Jack, Female Socket 75Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 031-70009 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-70009
RF Connectors / Coaxial Connectors 031-70009
RF Connectors / Coaxial Connectors BNC CRIMP JACK

RF Connectors / Coaxial Connectors BNC CRIMP JACK

Buy Now

Technical Specifications

  Amphenol RF Richardson RFPD Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 031-70009 031-70009 031-70009 ARF3471-ND 031-70009
Product Name BNC 75ohm RG59, Belden 8241, 8263 Jack RF Coaxial Cable Mount Connector Connectors Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Connector Type BNC BNC
Gender Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight
Termination Crimp
Unlock Full Specs
to access all available technical data