Amphenol Corporation BNC Cable 031-70008-1000

Description
BNC Straight Cable Plug 75 Ohm
Request a Quote
Description
BNC Straight Cable Plug 75 Ohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
BNC Cable - 031-70008-1000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Straight Cable Plug 75 Ohm

BNC Straight Cable Plug 75 Ohm

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Cable Assemblies
Product Number 031-70008-1000
Product Name BNC Cable
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-2000-100 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - NT26 - kTB Solutions
Specs
Application RF
Connector Type 3.5mm, SMA, N
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details