Amphenol RF Coaxial Connector (RF) Assemblies 031-6997

Description
BNC RIGHT ANGLE PLUG FOR 0.81 MM
Request a Quote Datasheet
Description
BNC RIGHT ANGLE PLUG FOR 0.81 MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 115-031-6997-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
115-031-6997-ND
Coaxial Connector (RF) Assemblies 115-031-6997-ND
BNC RIGHT ANGLE PLUG FOR 0.81 MM

BNC RIGHT ANGLE PLUG FOR 0.81 MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 115-031-6997-ND
Product Name Coaxial Connector (RF) Assemblies
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Cable Connectors - NCS-FHB-086-2 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
Coaxial Adapters - 2469511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 0.900 GHz
View Details