Amphenol RF Coaxial Connector (RF) Assemblies 031-6971

Description
TNC STR JACK FOR 1.37 MM CABLE
Request a Quote Datasheet
Description
TNC STR JACK FOR 1.37 MM CABLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 115-031-6971-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
115-031-6971-ND
Coaxial Connector (RF) Assemblies 115-031-6971-ND
TNC STR JACK FOR 1.37 MM CABLE

TNC STR JACK FOR 1.37 MM CABLE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 115-031-6971-ND
Product Name Coaxial Connector (RF) Assemblies
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Cable Connectors - NCK-MG-T50-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Adapters - 1406165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type MCX
Gender Male / Plug
Geometry Straight; Straight
View Details