Amphenol RF Connectors 031-6929

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 031-6929 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
031-6929
Connectors 031-6929
Connectors

Connectors

Buy Now
Swedesboro, NJ, United States
BNC Connector
031-6929
BNC Connector 031-6929
RF Connector BNC Straight Crimp Jack RG

RF Connector BNC Straight Crimp Jack RG

Buy Now
RF Coaxial Cable Mount Connector - 031-6929 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-6929
RF Coaxial Cable Mount Connector 031-6929
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Connector (RF) Assemblies - 115-031-6929-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
115-031-6929-ND
Coaxial Connector (RF) Assemblies 115-031-6929-ND
BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder

BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
Rf Coax Conn, Bnc, Jack, 50 Ohm, Cable; Connector Type Amphenol Rf - 88AH5837 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Bnc, Jack, 50 Ohm, Cable; Connector Type Amphenol Rf
88AH5837
Rf Coax Conn, Bnc, Jack, 50 Ohm, Cable; Connector Type Amphenol Rf 88AH5837
RF COAX CONN, BNC, JACK, 50 OHM, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG174/U, RG188A/U, RG316; Frequency Max:6GHz RoHS Compliant: Yes

RF COAX CONN, BNC, JACK, 50 OHM, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG174/U, RG188A/U, RG316; Frequency Max:6GHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 031-6929 031-6929 031-6929 115-031-6929-ND 88AH5837
Product Name Connectors BNC Connector RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies Rf Coax Conn, Bnc, Jack, 50 Ohm, Cable; Connector Type Amphenol Rf
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data