Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Connector BNC Straight Crimp Jack RG
BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder
RF COAX CONN, BNC JACK, 50 OHM; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder, Crimp; Impedance:50ohm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts
| Richardson RFPD | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 031-6926 | 031-6926 | 115-031-6926-ND | 51AK2465 |
| Product Name | RF Coaxial Cable Mount Connector | BNC Connector | Coaxial Connector (RF) Assemblies | Rf Coax Conn, Bnc Jack, 50 Ohm; Connector Type Amphenol Rf |
| Connector Type | BNC | BNC |