RF Connector BNC Straight Crimp Plug RG
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF COAX CONN, BNC PLUG, 50 OHM, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder, Crimp; Impedance:50ohm; Coaxial Cable Types:RG316; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 031-6925 | 115-031-6925-ND | 031-6925 | 22AJ1933 |
| Product Name | BNC Connector | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | Rf Coax Conn, Bnc Plug, 50 Ohm, Cable; Connector Type Amphenol Rf |
| Connector Type | BNC | BNC |