Amphenol RF Coaxial Connector (RF) Assemblies 031-6924-EE

Description
BNC STRAIGHT CRIMP PLUG RG-58 RG
Request a Quote Datasheet
Description
BNC STRAIGHT CRIMP PLUG RG-58 RG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 115-031-6924-EE-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
115-031-6924-EE-ND
Coaxial Connector (RF) Assemblies 115-031-6924-EE-ND
BNC STRAIGHT CRIMP PLUG RG-58 RG

BNC STRAIGHT CRIMP PLUG RG-58 RG

Buy Now Datasheet
Bnc Straight Crimp Plug Rg-58 Rg-141 Times Lmr-195 50 Ohm Ip67 Extreme Exposure Amphenol Rf - 52AK7778 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Straight Crimp Plug Rg-58 Rg-141 Times Lmr-195 50 Ohm Ip67 Extreme Exposure Amphenol Rf
52AK7778
Bnc Straight Crimp Plug Rg-58 Rg-141 Times Lmr-195 50 Ohm Ip67 Extreme Exposure Amphenol Rf 52AK7778
BNC STRAIGHT CRIMP PLUG RG-58 RG-141 TIMES LMR-195 50 OHM IP67 EXTREME EXPOSURE

BNC STRAIGHT CRIMP PLUG RG-58 RG-141 TIMES LMR-195 50 OHM IP67 EXTREME EXPOSURE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors
Product Number 115-031-6924-EE-ND 52AK7778
Product Name Coaxial Connector (RF) Assemblies Bnc Straight Crimp Plug Rg-58 Rg-141 Times Lmr-195 50 Ohm Ip67 Extreme Exposure Amphenol Rf
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
In-Series Adapters - 1055070-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Panel Mount
View Details
4 suppliers
Cable Connectors - NCK-FG-A400-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
75 Ohm TNC Connectors, Bulkhead Jack - 190921 - PIC Wire & Cable
Specs
Connector Type TNC
Gender Female / Jack
Geometry Straight
View Details