Amphenol RF RF Coaxial Cable Mount Connector 031-6923

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 031-6923 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-6923
RF Coaxial Cable Mount Connector 031-6923
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Swedesboro, NJ, United States
Connectors
031-6923
Connectors 031-6923
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
TNC Connector
031-6923
TNC Connector 031-6923
RF Connector TNC Straight Crimp Plug RG

RF Connector TNC Straight Crimp Plug RG

Buy Now
Coaxial Connector (RF) Assemblies - 115-031-6923-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
115-031-6923-ND
Coaxial Connector (RF) Assemblies 115-031-6923-ND
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
Rf Coax Conn, Tnc Plug, 50 Ohm, Cable; Connector Type Amphenol Rf - 22AJ1931 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Tnc Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
22AJ1931
Rf Coax Conn, Tnc Plug, 50 Ohm, Cable; Connector Type Amphenol Rf 22AJ1931
RF COAX CONN, TNC PLUG, 50 OHM, CABLE; Connector Type:TNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder, Crimp; Impedance:50ohm; Coaxial Cable Types:RG58; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

RF COAX CONN, TNC PLUG, 50 OHM, CABLE; Connector Type:TNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder, Crimp; Impedance:50ohm; Coaxial Cable Types:RG58; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 031-6923 031-6923 115-031-6923-ND 22AJ1931
Product Name RF Coaxial Cable Mount Connector Connectors Coaxial Connector (RF) Assemblies Rf Coax Conn, Tnc Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
Connector Type TNC TNC
Unlock Full Specs
to access all available technical data