Amphenol RF Coaxial Connector (RF) Assemblies 031-6922

Description
TNC Connector Jack, Female Socket 50Ohm Panel Mount Solder
Request a Quote Datasheet
Description
TNC Connector Jack, Female Socket 50Ohm Panel Mount Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 115-031-6922-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
115-031-6922-ND
Coaxial Connector (RF) Assemblies 115-031-6922-ND
TNC Connector Jack, Female Socket 50Ohm Panel Mount Solder

TNC Connector Jack, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
Rf Coax Conn, Tnc Jack, 50 Ohm, Cable; Connector Type Amphenol Rf - 40AJ6055 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Tnc Jack, 50 Ohm, Cable; Connector Type Amphenol Rf
40AJ6055
Rf Coax Conn, Tnc Jack, 50 Ohm, Cable; Connector Type Amphenol Rf 40AJ6055
RF COAX CONN, TNC JACK, 50 OHM, CABLE; Connector Type:TNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG142; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF COAX CONN, TNC JACK, 50 OHM, CABLE; Connector Type:TNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG142; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 115-031-6922-ND 40AJ6055
Product Name Coaxial Connector (RF) Assemblies Rf Coax Conn, Tnc Jack, 50 Ohm, Cable; Connector Type Amphenol Rf
Connector Type TNC TNC
Unlock Full Specs
to access all available technical data

Similar Products

MHF2 Female R/A Connector - ET-MHF2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190509 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Right Angle
Voltage Rating 500 volts
View Details
Cable Connectors - NCW-MCB-316-1 - kTB Solutions
Specs
Connector Type SMC
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details