Amphenol RF TNC Connector 031-6921

Description
RF Connector TNC Straight Crimp Jack Tim
Request a Quote
Description
RF Connector TNC Straight Crimp Jack Tim
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol RF TNC Jack, part number 22AJ1930, is a 50-ohm coaxial connector designed for reliable performance in various applications, including antennas, industrial, wireless, military, and broadband systems. It features a straight bulkhead jack configuration with solder and crimp termination options. The connector operates within a frequency range of DC to 11 GHz and has a maximum return loss of 1.3 (or -18 dB). It is rated for a dielectric withstanding voltage of 1500 VRMS and offers excellent insulation resistance of 5000 MΩ minimum. This connector is IP67 rated, ensuring waterproof protection against environmental factors, and is tamper-resistant due to its threaded coupling mechanism. It is constructed from durable materials, including brass for the body and outer contacts, and beryllium copper for the male and female contacts. The operating temperature range is from -65°C to +165°C, making it suitable for a wide range of conditions. The connector is compliant with RoHS regulations, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Amphenol RF TNC Jack, part number 22AJ1930, is a 50-ohm coaxial connector designed for reliable performance in various applications, including antennas, industrial, wireless, military, and broadband systems. It features a straight bulkhead jack configuration with solder and crimp termination options. The connector operates within a frequency range of DC to 11 GHz and has a maximum return loss of 1.3 (or -18 dB). It is rated for a dielectric withstanding voltage of 1500 VRMS and offers excellent insulation resistance of 5000 MΩ minimum. This connector is IP67 rated, ensuring waterproof protection against environmental factors, and is tamper-resistant due to its threaded coupling mechanism. It is constructed from durable materials, including brass for the body and outer contacts, and beryllium copper for the male and female contacts. The operating temperature range is from -65°C to +165°C, making it suitable for a wide range of conditions. The connector is compliant with RoHS regulations, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TNC Connector
031-6921
TNC Connector 031-6921
RF Connector TNC Straight Crimp Jack Tim

RF Connector TNC Straight Crimp Jack Tim

Buy Now
Coaxial Connector (RF) Assemblies - 115-031-6921-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
115-031-6921-ND
Coaxial Connector (RF) Assemblies 115-031-6921-ND
TNC Connector Jack, Female Socket 50Ohm Panel Mount Solder

TNC Connector Jack, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 031-6921 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-6921
RF Coaxial Cable Mount Connector 031-6921
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Coax Conn, Tnc Jack, 50 Ohm, Cable; Connector Type Amphenol Rf - 22AJ1930 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Tnc Jack, 50 Ohm, Cable; Connector Type Amphenol Rf
22AJ1930
Rf Coax Conn, Tnc Jack, 50 Ohm, Cable; Connector Type Amphenol Rf 22AJ1930
RF COAX CONN, TNC JACK, 50 OHM, CABLE; Connector Type:TNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder, Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-240, LMR-240-UF; Frequency Max:6GHz RoHS Compliant: Yes

RF COAX CONN, TNC JACK, 50 OHM, CABLE; Connector Type:TNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder, Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-240, LMR-240-UF; Frequency Max:6GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 031-6921 115-031-6921-ND 031-6921 22AJ1930
Product Name TNC Connector Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector Rf Coax Conn, Tnc Jack, 50 Ohm, Cable; Connector Type Amphenol Rf
Connector Type TNC TNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1407601 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type MMCX; SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
SMA Female 4 Hole Panel Mount Connector without Teflon - ET-SFS-4H-WOT - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCE-MB-B1200-1 - kTB Solutions
Specs
Connector Type SC
Gender Male / Plug
Frequency 0.000 to 11.000 GHz
View Details