RF Connector TNC Straight Crimp Jack 1.1
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TNC Connector Jack, Male Pin 50Ohm Panel Mount Solder
RF COAXIAL, TNC JACK, 50 OHM, CABLE; Connector Type:TNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:1.13mm; Contact Material:Phosphor Bronze; Product Range:- RoHS Compliant: Yes
| Powell Electronics, Inc. | Richardson RFPD | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 031-6907 | 031-6907 | 115-031-6907-ND | 28AJ5598 |
| Product Name | TNC Connector | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | Rf Coaxial, Tnc Jack, 50 Ohm, Cable; Connector Type Amphenol Rf |
| Connector Type | TNC | TNC |