The Amphenol RF TNC RP Jack, part number 28AJ5597, is a 50-ohm coaxial connector designed for reliable performance in various applications, including antennas, industrial, wireless, military, and broadband systems. This connector features a straight bulkhead jack configuration with solder termination, ensuring a secure connection. It operates effectively across a frequency range of DC to 11 GHz, with a maximum return loss of 1.3 (or -18 dB). The connector is rated for a dielectric withstanding voltage of 1500 VRMS and offers excellent insulation resistance of 5000 MΩ minimum. The contact resistance is specified at a maximum of 1.5 mΩ for the center contact and 0.2 mΩ for the outer contact. Constructed with a brass body and outer contacts, the connector is designed to withstand harsh environmental conditions, boasting an IP67 waterproof rating and a temperature range of -65°C to +165°C. The threaded coupling style provides mating stability and durability, making it suitable for applications where exposure to the elements or tampering is a concern.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RP-TNC Connector Jack, Male Pin 50Ohm Panel Mount Solder
RF Connector RP-TNC Straight Crimp Jack
RF COAXIAL, TNC RP JACK, 50 OHM, CABLE; Connector Type:TNC RP Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:1.13mm; Contact Material:Phosphor Bronze RoHS Compliant: Yes
| Richardson RFPD | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 031-6900 | 115-031-6900-ND | 031-6900 | 28AJ5597 |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | TNC Connector | Rf Coaxial, Tnc Rp Jack, 50 Ohm, Cable; Connector Type Amphenol Rf |
| Connector Type | TNC | TNC |