RF Connector TNC Right Angle Crimp Plug
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF COAX CONN, TNC R/A PLUG, 50 OHM/CABLE; Connector Type:TNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder, Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-400; Contact Material:Brass; Frequency Max:8GHz RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 031-6878 | 115-031-6878-ND | 031-6878 | 78AH6958 |
| Product Name | TNC Connector | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | Rf Coax Conn, Tnc R/a Plug, 50 Ohm/cable; Connector Type Amphenol Rf |
| Connector Type | TNC | TNC |