Amphenol RF Coaxial Connector (RF) Assemblies 031-6877

Description
RP-TNC Connector Jack, Male Pin 50Ohm Panel Mount Solder
Request a Quote Datasheet
Description
RP-TNC Connector Jack, Male Pin 50Ohm Panel Mount Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 115-031-6877-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
115-031-6877-ND
Coaxial Connector (RF) Assemblies 115-031-6877-ND
RP-TNC Connector Jack, Male Pin 50Ohm Panel Mount Solder

RP-TNC Connector Jack, Male Pin 50Ohm Panel Mount Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 031-6877 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-6877
RF Coaxial Cable Mount Connector 031-6877
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Swedesboro, NJ, United States
Connectors
031-6877
Connectors 031-6877
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
TNC Connector
031-6877
TNC Connector 031-6877
RF Connector RP-TNC Straight Crimp Jack

RF Connector RP-TNC Straight Crimp Jack

Buy Now
Rf Coax Conn, Rp Tnc Jack, 50 Ohm, Cable; Connector Type Amphenol Rf - 70AH7995 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Rp Tnc Jack, 50 Ohm, Cable; Connector Type Amphenol Rf
70AH7995
Rf Coax Conn, Rp Tnc Jack, 50 Ohm, Cable; Connector Type Amphenol Rf 70AH7995
RF COAX CONN, RP TNC JACK, 50 OHM, CABLE; Connector Type:TNC RP Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder, Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-400; Contact Material:Brass RoHS Compliant: Yes

RF COAX CONN, RP TNC JACK, 50 OHM, CABLE; Connector Type:TNC RP Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder, Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-400; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 115-031-6877-ND 031-6877 031-6877 70AH7995
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector Connectors Rf Coax Conn, Rp Tnc Jack, 50 Ohm, Cable; Connector Type Amphenol Rf
Connector Type TNC TNC
Unlock Full Specs
to access all available technical data