RP-TNC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Connector RP-TNC Straight Crimp Plug
COAX CONNECTOR, RP TNC, PLUG, 50 OHM; Connector Type:TNC RP Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:LMR-400; Contact Material:Beryllium Copper; Frequency Max:8GHz RoHS Compliant: Yes
| DigiKey | Richardson RFPD | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | Coaxial Connectors |
| Product Number | 115-031-6876-ND | 031-6876 | 031-6876 | 82AH1157 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | TNC Connector | Coax Connector, Rp Tnc, Plug, 50 Ohm; Connector Type Amphenol Rf |
| Connector Type | TNC | TNC | ||
| Mounting | Free Hanging (In-Line) | |||
| Gender | Male / Plug |