Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RP-TNC Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Solder
RF Connector RP-TNC Straight Crimp Jack
COAX CONNECTOR, RP TNC, JACK, 50 OHM; Connector Type:TNC RP Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:LMR-400; Contact Material:Brass; Frequency Max:8GHz RoHS Compliant: Yes
| Richardson RFPD | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 031-6875 | 115-031-6875-ND | 031-6875 | 82AH1156 |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | Connectors | Coax Connector, Rp Tnc, Jack, 50 Ohm; Connector Type Amphenol Rf |
| Connector Type | TNC | TNC | ||
| Mounting | Free Hanging (In-Line) | |||
| Gender | Female / Jack |