Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TNC Connector Jack, Female Socket 50Ohm Panel Mount Solder
RF Connector TNC Straight Crimp Jack Tim
RF COAX CONN, TNC JACK, 50 OHM, CABLE; Connector Type:TNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder, Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-400; Contact Material:Beryllium Copper RoHS Compliant: Yes
| Richardson RFPD | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 031-6874 | 115-031-6874-ND | 031-6874 | 70AH7994 |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | TNC Connector | Rf Coax Conn, Tnc Jack, 50 Ohm, Cable; Connector Type Amphenol Rf |
| Connector Type | TNC | TNC |