Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Connector TNC Straight Crimp Jack Tim
TNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
RF COAX CONN, TNC JACK, 50 OHM, CABLE; Connector Type:TNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder, Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-400; Contact Material:Beryllium Copper RoHS Compliant: Yes
| Richardson RFPD | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 031-6873 | 031-6873 | 115-031-6873-ND | 78AH6957 |
| Product Name | RF Coaxial Cable Mount Connector | TNC Connector | Coaxial Connector (RF) Assemblies | Rf Coax Conn, Tnc Jack, 50 Ohm, Cable; Connector Type Amphenol Rf |
| Connector Type | TNC | TNC |