RF Connector TNC Straight Crimp Plug Tim
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
RF COAX CONN, TNC PLUG, 50 OHM, CABLE; Connector Type:TNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder, Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-400; Contact Material:Brass; Frequency Max:8GHz RoHS Compliant: Yes
| Powell Electronics, Inc. | Richardson RFPD | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 031-6872 | 031-6872 | 115-031-6872-ND | 78AH6956 |
| Product Name | TNC Connector | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | Rf Coax Conn, Tnc Plug, 50 Ohm, Cable; Connector Type Amphenol Rf |
| Connector Type | TNC | TNC |