Amphenol Corporation Coaxial Connector (RF) Assemblies 031-6843

Description
BNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp
Request a Quote Datasheet
Description
BNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ARF3535-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF3535-ND
Coaxial Connector (RF) Assemblies ARF3535-ND
BNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp

BNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 031-6843 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-6843
RF Coaxial Cable Mount Connector 031-6843
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Bnc Straight Crimp Jack For Rg-178, Rg-196, 50 Ohm, Bulkhead Rohs Compliant Amphenol Rf - 07AH1065 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Straight Crimp Jack For Rg-178, Rg-196, 50 Ohm, Bulkhead Rohs Compliant Amphenol Rf
07AH1065
Bnc Straight Crimp Jack For Rg-178, Rg-196, 50 Ohm, Bulkhead Rohs Compliant Amphenol Rf 07AH1065
BNC STRAIGHT CRIMP JACK FOR RG-178, RG-196, 50 OHM, BULKHEAD ROHS COMPLIANT: YES

BNC STRAIGHT CRIMP JACK FOR RG-178, RG-196, 50 OHM, BULKHEAD ROHS COMPLIANT: YES

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 031-6843 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-6843
RF Connectors / Coaxial Connectors 031-6843
RF Connectors / Coaxial Connectors BNC Str Crmp Jck RG-178 RG-196 50 Ohm

RF Connectors / Coaxial Connectors BNC Str Crmp Jck RG-178 RG-196 50 Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number ARF3535-ND 031-6843 07AH1065 031-6843
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector Bnc Straight Crimp Jack For Rg-178, Rg-196, 50 Ohm, Bulkhead Rohs Compliant Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1052511-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
5 suppliers
BNC (F) B/H Crimp Connector for RG58 Cable - ET-BFS-BH-2 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Geometry Straight
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190821 - PIC Wire & Cable
Specs
Connector Type TNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details
Cable Connectors - NC3-FG-A220-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details