Amphenol Corporation Coaxial Connector (RF) Assemblies 031-6828

Description
TNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet
Description
TNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ARF3148-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF3148-ND
Coaxial Connector (RF) Assemblies ARF3148-ND
TNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder

TNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 031-6828 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-6828
RF Coaxial Cable Mount Connector 031-6828
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Coaxial, Tnc Jack, 50 Ohm, Cable; Connector Type Amphenol Rf - 61AC5770 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Tnc Jack, 50 Ohm, Cable; Connector Type Amphenol Rf
61AC5770
Rf Coaxial, Tnc Jack, 50 Ohm, Cable; Connector Type Amphenol Rf 61AC5770
RF COAXIAL, TNC JACK, 50 OHM, CABLE; Connector Type:TNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-240; Contact Material:Beryllium Copper; Product Range:-RoHS Compliant: Yes

RF COAXIAL, TNC JACK, 50 OHM, CABLE; Connector Type:TNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-240; Contact Material:Beryllium Copper; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 031-6828 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-6828
RF Connectors / Coaxial Connectors 031-6828
RF Connectors / Coaxial Connectors TNC Strt Crmp Jk for LMR-240 Blkhd 50 Ohm

RF Connectors / Coaxial Connectors TNC Strt Crmp Jk for LMR-240 Blkhd 50 Ohm

Buy Now

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number ARF3148-ND 031-6828 61AC5770 031-6828
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector Rf Coaxial, Tnc Jack, 50 Ohm, Cable; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type TNC TNC
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-FG-A220-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
RF Connectors - 1059452-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 22.000 GHz
View Details
3 suppliers
Coaxial Adapters - 2469435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Frequency 1.000 GHz
View Details
SMA Female Το SMA Female RF Adapter - ET-SFS-SFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details