Amphenol Corporation TNC Connector 031-6827

Description
TNC Straight Cable Jack 50 Ohm
Request a Quote Datasheet
Description
TNC Straight Cable Jack 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TNC Connector - 031-6827 - Powell Electronics, Inc.
Swedesboro, NJ, United States
TNC Connector
031-6827
TNC Connector 031-6827
TNC Straight Cable Jack 50 Ohm

TNC Straight Cable Jack 50 Ohm

Buy Now
Swedesboro, NJ, United States
Connectors
031-6827
Connectors 031-6827
RF Connector

RF Connector

Buy Now
RF Coaxial Cable Mount Connector - 031-6827 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-6827
RF Coaxial Cable Mount Connector 031-6827
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Connector (RF) Assemblies - ARF3147-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF3147-ND
Coaxial Connector (RF) Assemblies ARF3147-ND
TNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder

TNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 031-6827 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-6827
RF Connectors / Coaxial Connectors 031-6827
RF Connectors / Coaxial Connectors TNC Strt Crimp Jack for LMR-240, 50 Ohm

RF Connectors / Coaxial Connectors TNC Strt Crimp Jack for LMR-240, 50 Ohm

Buy Now
Rf Coaxial, Tnc Jack, 50 Ohm, Cable; Connector Type Amphenol Rf - 61AC5769 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Tnc Jack, 50 Ohm, Cable; Connector Type Amphenol Rf
61AC5769
Rf Coaxial, Tnc Jack, 50 Ohm, Cable; Connector Type Amphenol Rf 61AC5769
RF COAXIAL, TNC JACK, 50 OHM, CABLE; Connector Type:TNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-240; Contact Material:Beryllium Copper; Frequency Max:6GHz RoHS Compliant: Yes

RF COAXIAL, TNC JACK, 50 OHM, CABLE; Connector Type:TNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-240; Contact Material:Beryllium Copper; Frequency Max:6GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 031-6827 031-6827 ARF3147-ND 031-6827 61AC5769
Product Name TNC Connector RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf Coaxial, Tnc Jack, 50 Ohm, Cable; Connector Type Amphenol Rf
Connector Type TNC TNC
Unlock Full Specs
to access all available technical data