Amphenol Corporation Coaxial Connector (RF) Assemblies 031-6826

Description
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
Request a Quote Datasheet
Description
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ARF3146-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF3146-ND
Coaxial Connector (RF) Assemblies ARF3146-ND
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors
031-6826
Connectors 031-6826
RF Connector

RF Connector

Buy Now
RF Coaxial Cable Mount Connector - 031-6826 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-6826
RF Coaxial Cable Mount Connector 031-6826
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Connectors / Coaxial Connectors - 031-6826 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-6826
RF Connectors / Coaxial Connectors 031-6826
RF Connectors / Coaxial Connectors TNC RA 90 Crmp Plug for LMR-240, 50 Ohm

RF Connectors / Coaxial Connectors TNC RA 90 Crmp Plug for LMR-240, 50 Ohm

Buy Now Datasheet
Rf Coaxial, Tnc Plug, 50 Ohm, Cable; Connector Type Amphenol Rf - 61AC5768 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Tnc Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
61AC5768
Rf Coaxial, Tnc Plug, 50 Ohm, Cable; Connector Type Amphenol Rf 61AC5768
RF COAXIAL, TNC PLUG, 50 OHM, CABLE; Connector Type:TNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-240; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes

RF COAXIAL, TNC PLUG, 50 OHM, CABLE; Connector Type:TNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-240; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number ARF3146-ND 031-6826 031-6826 031-6826 61AC5768
Product Name Coaxial Connector (RF) Assemblies Connectors RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors Rf Coaxial, Tnc Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
Connector Type TNC TNC
Unlock Full Specs
to access all available technical data