Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
RF Connectors / Coaxial Connectors TNC Strt Crmp Jk for LMR-195 Blkhd 50 Ohm
RF COAXIAL, TNC JACK, 50 OHM, CABLE; Connector Type:TNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-195; Contact Material:Beryllium Copper; Product Range:-RoHS Compliant: Yes
| Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 031-6824 | ARF3144-ND | 031-6824 | 61AC5766 |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf Coaxial, Tnc Jack, 50 Ohm, Cable; Connector Type Amphenol Rf |
| Connector Type | TNC | TNC |