Amphenol Corporation Connectors RF - Miniature (BNC,TNC,SC) 031-6823

Description
TNC STR JACK, 50 OHM FOR LMR 195 DIA CAB
Request a Quote Datasheet
Description
TNC STR JACK, 50 OHM FOR LMR 195 DIA CAB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors RF - Miniature (BNC,TNC,SC) - 031-6823 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Miniature (BNC,TNC,SC)
031-6823
Connectors RF - Miniature (BNC,TNC,SC) 031-6823
TNC STR JACK, 50 OHM FOR LMR 195 DIA CAB

TNC STR JACK, 50 OHM FOR LMR 195 DIA CAB

Buy Now
RF Coaxial Cable Mount Connector - 031-6823 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-6823
RF Coaxial Cable Mount Connector 031-6823
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Connector (RF) Assemblies - ARF3143-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF3143-ND
Coaxial Connector (RF) Assemblies ARF3143-ND
TNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder

TNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
TNC Connector - 031-6823 - Powell Electronics, Inc.
Swedesboro, NJ, United States
TNC Connector
031-6823
TNC Connector 031-6823
TNC Straight Cable Jack 50 Ohm

TNC Straight Cable Jack 50 Ohm

Buy Now
RF Connectors / Coaxial Connectors - 031-6823 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-6823
RF Connectors / Coaxial Connectors 031-6823
RF Connectors / Coaxial Connectors TNC Strt Crmp Jk for for LMR-195, 50 Ohm

RF Connectors / Coaxial Connectors TNC Strt Crmp Jk for for LMR-195, 50 Ohm

Buy Now
Rf Coaxial, Tnc Jack, 50 Ohm, Cable; Connector Type Amphenol Rf - 61AC5765 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Tnc Jack, 50 Ohm, Cable; Connector Type Amphenol Rf
61AC5765
Rf Coaxial, Tnc Jack, 50 Ohm, Cable; Connector Type Amphenol Rf 61AC5765
RF COAXIAL, TNC JACK, 50 OHM, CABLE; Connector Type:TNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-195; Contact Material:Beryllium Copper; Frequency Max:6GHz RoHS Compliant: Yes

RF COAXIAL, TNC JACK, 50 OHM, CABLE; Connector Type:TNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-195; Contact Material:Beryllium Copper; Frequency Max:6GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Richardson RFPD DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 031-6823 031-6823 ARF3143-ND 031-6823 031-6823 61AC5765
Product Name Connectors RF - Miniature (BNC,TNC,SC) RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies TNC Connector RF Connectors / Coaxial Connectors Rf Coaxial, Tnc Jack, 50 Ohm, Cable; Connector Type Amphenol Rf
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data