Amphenol Corporation Connectors 031-6821

Description
RF Connector
Request a Quote Datasheet
Description
RF Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors
031-6821
Connectors 031-6821
RF Connector

RF Connector

Buy Now
RF Coaxial Cable Mount Connector - 031-6821 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-6821
RF Coaxial Cable Mount Connector 031-6821
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Connector (RF) Assemblies - ARF3141-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF3141-ND
Coaxial Connector (RF) Assemblies ARF3141-ND
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
Rf Coaxial, Tnc Plug, 50 Ohm, Cable; Connector Type Amphenol Rf - 61AC5763 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Tnc Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
61AC5763
Rf Coaxial, Tnc Plug, 50 Ohm, Cable; Connector Type Amphenol Rf 61AC5763
RF COAXIAL, TNC PLUG, 50 OHM, CABLE; Connector Type:TNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-195; Contact Material:Brass, Beryllium Copper; Product Range:- RoHS Compliant: Yes

RF COAXIAL, TNC PLUG, 50 OHM, CABLE; Connector Type:TNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-195; Contact Material:Brass, Beryllium Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 031-6821 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-6821
RF Connectors / Coaxial Connectors 031-6821
RF Connectors / Coaxial Connectors TNC Strt Crimp Plug for LMR-195, 50 Ohm

RF Connectors / Coaxial Connectors TNC Strt Crimp Plug for LMR-195, 50 Ohm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 031-6821 031-6821 ARF3141-ND 61AC5763 031-6821
Product Name Connectors RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies Rf Coaxial, Tnc Plug, 50 Ohm, Cable; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type TNC TNC
Unlock Full Specs
to access all available technical data