Amphenol Corporation TNC Connector 031-6683

Description
RF Connector TNC Straight Crimp Plug Tim
Request a Quote Datasheet
Description
RF Connector TNC Straight Crimp Plug Tim
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TNC Connector
031-6683
TNC Connector 031-6683
RF Connector TNC Straight Crimp Plug Tim

RF Connector TNC Straight Crimp Plug Tim

Buy Now
RF Coaxial Cable Mount Connector - 031-6683 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-6683
RF Coaxial Cable Mount Connector 031-6683
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Connector (RF) Assemblies - 115-031-6683-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
115-031-6683-ND
Coaxial Connector (RF) Assemblies 115-031-6683-ND
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
Rf Coax Conn, Tnc Plug, 50 Ohm, Cable; Connector Type Amphenol Rf - 68AH8560 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Tnc Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
68AH8560
Rf Coax Conn, Tnc Plug, 50 Ohm, Cable; Connector Type Amphenol Rf 68AH8560
RF COAX CONN, TNC PLUG, 50 OHM, CABLE; Connector Type:TNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:LMR-240; Contact Material:Brass, Beryllium Copper RoHS Compliant: Yes

RF COAX CONN, TNC PLUG, 50 OHM, CABLE; Connector Type:TNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:LMR-240; Contact Material:Brass, Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 031-6683 031-6683 115-031-6683-ND 68AH8560
Product Name TNC Connector RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies Rf Coax Conn, Tnc Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
Connector Type TNC TNC
Unlock Full Specs
to access all available technical data

Similar Products

N (F) 4 Hole Panel Mount Connector with 5mm Teflon - ET-NFS-4H-T5M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Type N
Gender Female / Jack
Mounting 4 Hole Panel Mount / Flange Mount
View Details
Coaxial Adapters - 2177793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Frequency 4.000 GHz
View Details
Multi-Channel Connectors - NC-2-MB-01 - kTB Solutions
Specs
Connector Type SMP
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details