TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
RF CONNECTOR, TNC, R/A PLUG, 50 OHM; Connector Type:TNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:LMR-240, LMR-240-UF; Contact Material:Brass; Frequency Max:6GHz
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 115-031-6594-ND | 08AK4961 |
| Product Name | Coaxial Connector (RF) Assemblies | Rf Connector, Tnc, R/a Plug, 50 Ohm; Connector Type Amphenol Rf |
| Connector Type | TNC | TNC |