TNC R/A RP BHD JACK IP-67 FOR LMR-200 CABLE
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
TNC Right Angle Crimp Jack for LMR-200 Reverse-Polarity IP-67 Bulkhead ARC 50 Ohm
RP-TNC Connector Jack, Male Pin 50Ohm Panel Mount, Right Angle Solder
RP-TNC Right Angle Cable Jack 50 Ohm Bul
RF / Coaxial Connector, TNC RP Coaxial, Right Angle Bulkhead Jack, Solder, 50 ohm, LMR-200, Brass RoHS Compliant: Yes
CONNECTOR, TNC, JACK, 50 OHM, CABLE; Connector Type:TNC RP Coaxial; Connector Body Style:Right Angle Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-200; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors Right Ang Blkhd TNC Jack Rev Pol LMR-200
| Amphenol RF | Richardson RFPD | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 031-6510 | 031-6510 | ARF2244-ND | 031-6510 | 53X3804 | 53W7130 | 031-6510 |
| Product Name | TNC R/A RP BHD JACK IP-67 FOR LMR-200 CABLE | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | TNC Connector | Rf / Coaxial Connector, Tnc Rp Coaxial, Right Angle Bulkhead Jack, Solder, 50 Ohm, Lmr-200, Brass Rohs Compliant Amphenol Rf | Connector, Tnc, Jack, 50 Ohm, Cable; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | TNC | TNC | TNC | TNC | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | |||
| Geometry | Right Angle | Right Angle | Right Angle | Right Angle | Right Angle; Right Angle Bulkhead Jack | Right Angle |